Capital Lighting, Inc. 6068 Lamps-Table Lamps 480093

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 120 Finish: Antique Brass/Black Product Name: Two Light Table Category: Table Lamps|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 120 Finish: Antique Brass/Black Product Name: Two Light Table Category: Table Lamps|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
6068 Lamps-Table Lamps - 480093 - Capital Lighting, Inc.
Columbus, OH, USA
6068 Lamps-Table Lamps
480093
6068 Lamps-Table Lamps 480093
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 120 Finish: Antique Brass/Black Product Name: Two Light Table Category: Table Lamps|Currey in a Hurry

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 120
Finish: Antique Brass/Black
Product Name: Two Light Table
Category: Table Lamps|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480093
Product Name 6068 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details