Capital Lighting, Inc. 9047 Large Chandeliers-Candle 480088

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 50.00 Bulb Type: Candelabra Qty: 8 Wattage: 62 Finish: Cupertino Product Name: Eight Light Chandelier Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 50.00 Bulb Type: Candelabra Qty: 8 Wattage: 62 Finish: Cupertino Product Name: Eight Light Chandelier Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
9047 Large Chandeliers-Candle - 480088 - Capital Lighting, Inc.
Columbus, OH, USA
9047 Large Chandeliers-Candle
480088
9047 Large Chandeliers-Candle 480088
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 50.00 Bulb Type: Candelabra Qty: 8 Wattage: 62 Finish: Cupertino Product Name: Eight Light Chandelier Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 62
Finish: Cupertino
Product Name: Eight Light Chandelier
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480088
Product Name 9047 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details