Capital Lighting, Inc. 9046 Foyer/Hall Lanterns-Glass w/Frame 480085

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 61 Finish: French Black Product Name: Four Light Lantern Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 61 Finish: French Black Product Name: Four Light Lantern Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
9046 Foyer/Hall Lanterns-Glass w/Frame - 480085 - Capital Lighting, Inc.
Columbus, OH, USA
9046 Foyer/Hall Lanterns-Glass w/Frame
480085
9046 Foyer/Hall Lanterns-Glass w/Frame 480085
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 61 Finish: French Black Product Name: Four Light Lantern Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 61
Finish: French Black
Product Name: Four Light Lantern
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480085
Product Name 9046 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details