Capital Lighting, Inc. 9045 Foyer/Hall Lanterns-Glass w/Frame 480082

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Black Product Name: Four Light Lantern Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Black Product Name: Four Light Lantern Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
9045 Foyer/Hall Lanterns-Glass w/Frame - 480082 - Capital Lighting, Inc.
Columbus, OH, USA
9045 Foyer/Hall Lanterns-Glass w/Frame
480082
9045 Foyer/Hall Lanterns-Glass w/Frame 480082
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Black Product Name: Four Light Lantern Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: French Black
Product Name: Four Light Lantern
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480082
Product Name 9045 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details