Capital Lighting, Inc. 6177 Lamps-Table Lamps 480071

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ant White Crackle Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ant White Crackle Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6177 Lamps-Table Lamps - 480071 - Capital Lighting, Inc.
Columbus, OH, USA
6177 Lamps-Table Lamps
480071
6177 Lamps-Table Lamps 480071
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ant White Crackle Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ant White Crackle
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480071
Product Name 6177 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details