Capital Lighting, Inc. 6216 Lamps-Table Lamps 480069

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Buff Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Buff Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6216 Lamps-Table Lamps - 480069 - Capital Lighting, Inc.
Columbus, OH, USA
6216 Lamps-Table Lamps
480069
6216 Lamps-Table Lamps 480069
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Buff Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Washed Buff
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480069
Product Name 6216 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details