Capital Lighting, Inc. 6218 Lamps-Table Lamps 480064

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Flax Product Name: One Light Table Category: Table Lamps|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Flax Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
6218 Lamps-Table Lamps - 480064 - Capital Lighting, Inc.
Columbus, OH, USA
6218 Lamps-Table Lamps
480064
6218 Lamps-Table Lamps 480064
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Flax Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Washed Flax
Product Name: One Light Table
Category: Table Lamps|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480064
Product Name 6218 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details