Capital Lighting, Inc. 9027 Mid. Chandeliers-Candle 480059

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf/Gold Leaf Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf/Gold Leaf Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9027 Mid. Chandeliers-Candle - 480059 - Capital Lighting, Inc.
Columbus, OH, USA
9027 Mid. Chandeliers-Candle
480059
9027 Mid. Chandeliers-Candle 480059
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf/Gold Leaf Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Leaf/Gold Leaf
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480059
Product Name 9027 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details