Capital Lighting, Inc. 6267 Lamps-Table Lamps 480039

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver/Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver/Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6267 Lamps-Table Lamps - 480039 - Capital Lighting, Inc.
Columbus, OH, USA
6267 Lamps-Table Lamps
480039
6267 Lamps-Table Lamps 480039
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver/Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver/Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480039
Product Name 6267 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details