Capital Lighting, Inc. 6302 Lamps-Table Lamps 480032

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Black Product Name: One Light Table Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Black Product Name: One Light Table Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
6302 Lamps-Table Lamps - 480032 - Capital Lighting, Inc.
Columbus, OH, USA
6302 Lamps-Table Lamps
480032
6302 Lamps-Table Lamps 480032
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Black Product Name: One Light Table Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Black
Product Name: One Light Table
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480032
Product Name 6302 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details