Capital Lighting, Inc. 9020 Mid. Chandeliers-Candle 480026

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver Leaf Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver Leaf Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9020 Mid. Chandeliers-Candle - 480026 - Capital Lighting, Inc.
Columbus, OH, USA
9020 Mid. Chandeliers-Candle
480026
9020 Mid. Chandeliers-Candle 480026
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver Leaf Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Silver Leaf
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480026
Product Name 9020 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details