Capital Lighting, Inc. 9025 Island/Pool Table-Drum Shades 480025

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 74.00 Extension: 15 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Granello SL Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 74.00 Extension: 15 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Granello SL Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9025 Island/Pool Table-Drum Shades - 480025 - Capital Lighting, Inc.
Columbus, OH, USA
9025 Island/Pool Table-Drum Shades
480025
9025 Island/Pool Table-Drum Shades 480025
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 74.00 Extension: 15 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Granello SL Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 74.00
Extension: 15
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Granello SL
Product Name: Eight Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480025
Product Name 9025 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details