Capital Lighting, Inc. 8029 Lamps-Floor Lamps 480015

Description
PRODUCT DETAILS / SPECS Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8029 Lamps-Floor Lamps - 480015 - Capital Lighting, Inc.
Columbus, OH, USA
8029 Lamps-Floor Lamps
480015
8029 Lamps-Floor Lamps 480015
PRODUCT DETAILS / SPECS Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480015
Product Name 8029 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details