Capital Lighting, Inc. 9006 Mid. Chandeliers-Candle 480007

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Bronze Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Bronze Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9006 Mid. Chandeliers-Candle - 480007 - Capital Lighting, Inc.
Columbus, OH, USA
9006 Mid. Chandeliers-Candle
480007
9006 Mid. Chandeliers-Candle 480007
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Bronze Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Bronze
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480007
Product Name 9006 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details