Capital Lighting, Inc. 689-14 Large Chandeliers-Glass Shade 479907

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nutmeg Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nutmeg Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
689-14 Large Chandeliers-Glass Shade - 479907 - Capital Lighting, Inc.
Columbus, OH, USA
689-14 Large Chandeliers-Glass Shade
479907
689-14 Large Chandeliers-Glass Shade 479907
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nutmeg Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 40.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Nutmeg
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479907
Product Name 689-14 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details