Capital Lighting, Inc. C8803HK Flush Mounts-Bowl Style 479820

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Hickory Product Name: Three Light Semi-Flush UPC: 782042469846 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Hickory Product Name: Three Light Semi-Flush UPC: 782042469846 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C8803HK Flush Mounts-Bowl Style - 479820 - Capital Lighting, Inc.
Columbus, OH, USA
C8803HK Flush Mounts-Bowl Style
479820
C8803HK Flush Mounts-Bowl Style 479820
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Hickory Product Name: Three Light Semi-Flush UPC: 782042469846 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Hickory
Product Name: Three Light Semi-Flush
UPC: 782042469846
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479820
Product Name C8803HK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details