Capital Lighting, Inc. F158336 Mini Pendants-Cable 479785

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.48 Product Name: One Light Pendant UPC: 742546036999 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.48 Product Name: One Light Pendant UPC: 742546036999 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F158336 Mini Pendants-Cable - 479785 - Capital Lighting, Inc.
Columbus, OH, USA
F158336 Mini Pendants-Cable
479785
F158336 Mini Pendants-Cable 479785
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.48 Product Name: One Light Pendant UPC: 742546036999 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3.48
Product Name: One Light Pendant
UPC: 742546036999
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479785
Product Name F158336 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details