Capital Lighting, Inc. 2961-BK Exterior -Wall Mount 479702

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.25 Length 14.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall lantern UPC: 46335868717 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.25 Length 14.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall lantern UPC: 46335868717 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2961-BK Exterior -Wall Mount - 479702 - Capital Lighting, Inc.
Columbus, OH, USA
2961-BK Exterior -Wall Mount
479702
2961-BK Exterior -Wall Mount 479702
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.25 Length 14.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall lantern UPC: 46335868717 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.25
Length 14.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335868717
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479702
Product Name 2961-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details