Capital Lighting, Inc. F543770NV Sconces-Single Glass 479680

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.52 Product Name: One Light Bath UPC: 742546089896 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.52 Product Name: One Light Bath UPC: 742546089896 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F543770NV Sconces-Single Glass - 479680 - Capital Lighting, Inc.
Columbus, OH, USA
F543770NV Sconces-Single Glass
479680
F543770NV Sconces-Single Glass 479680
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.52 Product Name: One Light Bath UPC: 742546089896 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 14.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 3.52
Product Name: One Light Bath
UPC: 742546089896
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479680
Product Name F543770NV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details