Capital Lighting, Inc. F350136U Bathroom Fixtures-Two Lights 479675

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Bath UPC: 742546039907 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Bath UPC: 742546039907 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F350136U Bathroom Fixtures-Two Lights - 479675 - Capital Lighting, Inc.
Columbus, OH, USA
F350136U Bathroom Fixtures-Two Lights
479675
F350136U Bathroom Fixtures-Two Lights 479675
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Bath UPC: 742546039907 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 3.87
Extension: 3
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Satin Nickel
Weight: 9.24
Product Name: Two Light Bath
UPC: 742546039907
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479675
Product Name F350136U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details