Capital Lighting, Inc. F348336U Bathroom Fixtures-Two Lights 479674

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 11.66 Product Name: Two Light Bath UPC: 742546045038 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 11.66 Product Name: Two Light Bath UPC: 742546045038 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F348336U Bathroom Fixtures-Two Lights - 479674 - Capital Lighting, Inc.
Columbus, OH, USA
F348336U Bathroom Fixtures-Two Lights
479674
F348336U Bathroom Fixtures-Two Lights 479674
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 11.66 Product Name: Two Light Bath UPC: 742546045038 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.12
Extension: 3.88
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Satin Nickel
Weight: 11.66
Product Name: Two Light Bath
UPC: 742546045038
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479674
Product Name F348336U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details