Capital Lighting, Inc. F349536U Bathroom Fixtures-Two Lights 479670

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 8.36 Product Name: Two Light Bath UPC: 742546039884 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 8.36 Product Name: Two Light Bath UPC: 742546039884 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F349536U Bathroom Fixtures-Two Lights - 479670 - Capital Lighting, Inc.
Columbus, OH, USA
F349536U Bathroom Fixtures-Two Lights
479670
F349536U Bathroom Fixtures-Two Lights 479670
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 8.36 Product Name: Two Light Bath UPC: 742546039884 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.12
Extension: 3.88
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Satin Nickel
Weight: 8.36
Product Name: Two Light Bath
UPC: 742546039884
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479670
Product Name F349536U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details