Capital Lighting, Inc. F432670 Bathroom Fixtures-Five+Lights 479663

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 5 Wattage: 50 Finish: Merlot Bronze Weight: 11.22 Product Name: Five Light Bath UPC: 742546089681 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 5 Wattage: 50 Finish: Merlot Bronze Weight: 11.22 Product Name: Five Light Bath UPC: 742546089681 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F432670 Bathroom Fixtures-Five+Lights - 479663 - Capital Lighting, Inc.
Columbus, OH, USA
F432670 Bathroom Fixtures-Five+Lights
479663
F432670 Bathroom Fixtures-Five+Lights 479663
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 5 Wattage: 50 Finish: Merlot Bronze Weight: 11.22 Product Name: Five Light Bath UPC: 742546089681 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Extension: 4
Bulb
Type: Mini-Can
Qty: 5
Wattage: 50
Finish: Merlot Bronze
Weight: 11.22
Product Name: Five Light Bath
UPC: 742546089681
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479663
Product Name F432670 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details