Capital Lighting, Inc. F432736 Bathroom Fixtures-Four Lights 479661

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 6.82 Product Name: Four Light Bath UPC: 742546040019 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 6.82 Product Name: Four Light Bath UPC: 742546040019 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F432736 Bathroom Fixtures-Four Lights - 479661 - Capital Lighting, Inc.
Columbus, OH, USA
F432736 Bathroom Fixtures-Four Lights
479661
F432736 Bathroom Fixtures-Four Lights 479661
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 6.82 Product Name: Four Light Bath UPC: 742546040019 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 4
Bulb
Type: Mini-Can
Qty: 4
Wattage: 50
Finish: Satin Nickel
Weight: 6.82
Product Name: Four Light Bath
UPC: 742546040019
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479661
Product Name F432736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details