Capital Lighting, Inc. F432836 Bathroom Fixtures-Five+Lights 479660

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 5 Wattage: 50 Finish: Satin Nickel Weight: 11.22 Product Name: Five Light Bath UPC: 742546040026 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 5 Wattage: 50 Finish: Satin Nickel Weight: 11.22 Product Name: Five Light Bath UPC: 742546040026 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F432836 Bathroom Fixtures-Five+Lights - 479660 - Capital Lighting, Inc.
Columbus, OH, USA
F432836 Bathroom Fixtures-Five+Lights
479660
F432836 Bathroom Fixtures-Five+Lights 479660
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 5 Wattage: 50 Finish: Satin Nickel Weight: 11.22 Product Name: Five Light Bath UPC: 742546040026 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Extension: 4
Bulb
Type: Mini-Can
Qty: 5
Wattage: 50
Finish: Satin Nickel
Weight: 11.22
Product Name: Five Light Bath
UPC: 742546040026
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479660
Product Name F432836 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details