Capital Lighting, Inc. F542236U Sconces-Pocket 479655

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Bath UPC: 742546038511 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Bath UPC: 742546038511 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F542236U Sconces-Pocket - 479655 - Capital Lighting, Inc.
Columbus, OH, USA
F542236U Sconces-Pocket
479655
F542236U Sconces-Pocket 479655
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Bath UPC: 742546038511 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.00
Extension: 3.88
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 5.94
Product Name: Two Light Bath
UPC: 742546038511
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479655
Product Name F542236U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details