Capital Lighting, Inc. F540181 Sconces-Pocket 479654

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5.83 Product Name: Two Light Bath UPC: 742546038481 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5.83 Product Name: Two Light Bath UPC: 742546038481 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F540181 Sconces-Pocket - 479654 - Capital Lighting, Inc.
Columbus, OH, USA
F540181 Sconces-Pocket
479654
F540181 Sconces-Pocket 479654
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5.83 Product Name: Two Light Bath UPC: 742546038481 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 5.83
Product Name: Two Light Bath
UPC: 742546038481
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479654
Product Name F540181 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details