Capital Lighting, Inc. F5416N1 Sconces-Pocket 479650

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.75 Extension: 3.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Nickel, Brass and Bronze Weight: 7.98 Product Name: Two Light Bath UPC: 742546038498 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.75 Extension: 3.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Nickel, Brass and Bronze Weight: 7.98 Product Name: Two Light Bath UPC: 742546038498 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F5416N1 Sconces-Pocket - 479650 - Capital Lighting, Inc.
Columbus, OH, USA
F5416N1 Sconces-Pocket
479650
F5416N1 Sconces-Pocket 479650
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.75 Extension: 3.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Nickel, Brass and Bronze Weight: 7.98 Product Name: Two Light Bath UPC: 742546038498 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.75
Extension: 3.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Nickel, Brass and Bronze
Weight: 7.98
Product Name: Two Light Bath
UPC: 742546038498
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479650
Product Name F5416N1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details