Capital Lighting, Inc. F440136 Bathroom Fixtures-Three Lights 479619

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 6.50 Extension: 5.75 Bulb Qty: 3 Wattage: 50 Finish: Satin Nickel Weight: 9.48 Product Name: Three Light Bath UPC: 742546040040 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 6.50 Extension: 5.75 Bulb Qty: 3 Wattage: 50 Finish: Satin Nickel Weight: 9.48 Product Name: Three Light Bath UPC: 742546040040 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F440136 Bathroom Fixtures-Three Lights - 479619 - Capital Lighting, Inc.
Columbus, OH, USA
F440136 Bathroom Fixtures-Three Lights
479619
F440136 Bathroom Fixtures-Three Lights 479619
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 6.50 Extension: 5.75 Bulb Qty: 3 Wattage: 50 Finish: Satin Nickel Weight: 9.48 Product Name: Three Light Bath UPC: 742546040040 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 6.50
Extension: 5.75
Bulb
Qty: 3
Wattage: 50
Finish: Satin Nickel
Weight: 9.48
Product Name: Three Light Bath
UPC: 742546040040
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479619
Product Name F440136 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details