Capital Lighting, Inc. F441636 Bathroom Fixtures-Three Lights 479616

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Bath UPC: 742546030577 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Bath UPC: 742546030577 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F441636 Bathroom Fixtures-Three Lights - 479616 - Capital Lighting, Inc.
Columbus, OH, USA
F441636 Bathroom Fixtures-Three Lights
479616
F441636 Bathroom Fixtures-Three Lights 479616
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Bath UPC: 742546030577 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8.8
Product Name: Three Light Bath
UPC: 742546030577
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479616
Product Name F441636 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details