Capital Lighting, Inc. F441736 Bathroom Fixtures-Four Lights 479613

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15.4 Product Name: Four Light Bath UPC: 742546030584 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15.4 Product Name: Four Light Bath UPC: 742546030584 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F441736 Bathroom Fixtures-Four Lights - 479613 - Capital Lighting, Inc.
Columbus, OH, USA
F441736 Bathroom Fixtures-Four Lights
479613
F441736 Bathroom Fixtures-Four Lights 479613
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15.4 Product Name: Four Light Bath UPC: 742546030584 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 15.4
Product Name: Four Light Bath
UPC: 742546030584
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479613
Product Name F441736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details