Capital Lighting, Inc. P852-044 Flush Mounts-Bowl Style 479588

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 5.21 Product Name: Two Light Flush Mount Category: Flush Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 5.21 Product Name: Two Light Flush Mount Category: Flush Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P852-044 Flush Mounts-Bowl Style - 479588 - Capital Lighting, Inc.
Columbus, OH, USA
P852-044 Flush Mounts-Bowl Style
479588
P852-044 Flush Mounts-Bowl Style 479588
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 5.21 Product Name: Two Light Flush Mount Category: Flush Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 5.21
Product Name: Two Light Flush Mount
Category: Flush Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479588
Product Name P852-044 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details