Capital Lighting, Inc. F245636U Flush Mounts-Bowl Style 479481

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.87 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546037804 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.87 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546037804 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245636U Flush Mounts-Bowl Style - 479481 - Capital Lighting, Inc.
Columbus, OH, USA
F245636U Flush Mounts-Bowl Style
479481
F245636U Flush Mounts-Bowl Style 479481
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.87 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546037804 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 4.87
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 5.06
Product Name: Two Light Ceiling
UPC: 742546037804
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479481
Product Name F245636U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details