Capital Lighting, Inc. F167936 Sconces-Single Glass 479475

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546039495 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546039495 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F167936 Sconces-Single Glass - 479475 - Capital Lighting, Inc.
Columbus, OH, USA
F167936 Sconces-Single Glass
479475
F167936 Sconces-Single Glass 479475
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 4 Bulb Type: Mini-Can Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546039495 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.00
Extension: 4
Bulb
Type: Mini-Can
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Bath
UPC: 742546039495
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479475
Product Name F167936 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details