Capital Lighting, Inc. F167270 Mini Pendants-Cable 479471

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 3.85 Product Name: One Light Pendant UPC: 742546089421 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 3.85 Product Name: One Light Pendant UPC: 742546089421 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F167270 Mini Pendants-Cable - 479471 - Capital Lighting, Inc.
Columbus, OH, USA
F167270 Mini Pendants-Cable
479471
F167270 Mini Pendants-Cable 479471
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 3.85 Product Name: One Light Pendant UPC: 742546089421 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Merlot Bronze
Weight: 3.85
Product Name: One Light Pendant
UPC: 742546089421
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479471
Product Name F167270 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details