Capital Lighting, Inc. F176436 Sconces-Single Glass 479460

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.7 Product Name: One Light Bath UPC: 742546037415 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.7 Product Name: One Light Bath UPC: 742546037415 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F176436 Sconces-Single Glass - 479460 - Capital Lighting, Inc.
Columbus, OH, USA
F176436 Sconces-Single Glass
479460
F176436 Sconces-Single Glass 479460
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.7 Product Name: One Light Bath UPC: 742546037415 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.7
Product Name: One Light Bath
UPC: 742546037415
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479460
Product Name F176436 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details