Capital Lighting, Inc. F177470 Sconces-Single Glass 479439

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.7 Product Name: One Light Bath UPC: 742546089483 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.7 Product Name: One Light Bath UPC: 742546089483 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F177470 Sconces-Single Glass - 479439 - Capital Lighting, Inc.
Columbus, OH, USA
F177470 Sconces-Single Glass
479439
F177470 Sconces-Single Glass 479439
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.7 Product Name: One Light Bath UPC: 742546089483 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 2.7
Product Name: One Light Bath
UPC: 742546089483
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479439
Product Name F177470 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details