Capital Lighting, Inc. F606436 Flush Mounts-Bowl Style 479378

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.44 Product Name: Three Light Ceiling UPC: 742546040682 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.44 Product Name: Three Light Ceiling UPC: 742546040682 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606436 Flush Mounts-Bowl Style - 479378 - Capital Lighting, Inc.
Columbus, OH, USA
F606436 Flush Mounts-Bowl Style
479378
F606436 Flush Mounts-Bowl Style 479378
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.44 Product Name: Three Light Ceiling UPC: 742546040682 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11.44
Product Name: Three Light Ceiling
UPC: 742546040682
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479378
Product Name F606436 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details