Capital Lighting, Inc. F6061NV Flush Mounts-Bowl Style 479370

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel and White Weight: 8.58 Product Name: Two Light Ceiling UPC: 742546091882 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel and White Weight: 8.58 Product Name: Two Light Ceiling UPC: 742546091882 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F6061NV Flush Mounts-Bowl Style - 479370 - Capital Lighting, Inc.
Columbus, OH, USA
F6061NV Flush Mounts-Bowl Style
479370
F6061NV Flush Mounts-Bowl Style 479370
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel and White Weight: 8.58 Product Name: Two Light Ceiling UPC: 742546091882 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel and White
Weight: 8.58
Product Name: Two Light Ceiling
UPC: 742546091882
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479370
Product Name F6061NV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details