Capital Lighting, Inc. F844019U Exterior -Wall Mt./Flush 479368

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Black Weight: 8.16 Product Name: Two Light Outdoor Wall UPC: 742546046141 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Black Weight: 8.16 Product Name: Two Light Outdoor Wall UPC: 742546046141 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F844019U Exterior -Wall Mt./Flush - 479368 - Capital Lighting, Inc.
Columbus, OH, USA
F844019U Exterior -Wall Mt./Flush
479368
F844019U Exterior -Wall Mt./Flush 479368
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Black Weight: 8.16 Product Name: Two Light Outdoor Wall UPC: 742546046141 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Black
Weight: 8.16
Product Name: Two Light Outdoor Wall
UPC: 742546046141
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479368
Product Name F844019U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details