Capital Lighting, Inc. F606636 Semi-Flush Mts.-Bowl Style 479347

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.68 Product Name: Three Light Ceiling UPC: 742546040705 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.68 Product Name: Three Light Ceiling UPC: 742546040705 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606636 Semi-Flush Mts.-Bowl Style - 479347 - Capital Lighting, Inc.
Columbus, OH, USA
F606636 Semi-Flush Mts.-Bowl Style
479347
F606636 Semi-Flush Mts.-Bowl Style 479347
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.68 Product Name: Three Light Ceiling UPC: 742546040705 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9.68
Product Name: Three Light Ceiling
UPC: 742546040705
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479347
Product Name F606636 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details