Capital Lighting, Inc. F606836 Flush Mounts-Bowl Style 479343

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Ceiling UPC: 742546040736 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Ceiling UPC: 742546040736 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606836 Flush Mounts-Bowl Style - 479343 - Capital Lighting, Inc.
Columbus, OH, USA
F606836 Flush Mounts-Bowl Style
479343
F606836 Flush Mounts-Bowl Style 479343
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Ceiling UPC: 742546040736 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8.8
Product Name: Three Light Ceiling
UPC: 742546040736
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479343
Product Name F606836 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details