Capital Lighting, Inc. F852210 Exterior -Wall Mount 479328

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Graphite Weight: 14.99 Product Name: One Light Outdoor Wall UPC: 742546039358 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Graphite Weight: 14.99 Product Name: One Light Outdoor Wall UPC: 742546039358 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F852210 Exterior -Wall Mount - 479328 - Capital Lighting, Inc.
Columbus, OH, USA
F852210 Exterior -Wall Mount
479328
F852210 Exterior -Wall Mount 479328
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Graphite Weight: 14.99 Product Name: One Light Outdoor Wall UPC: 742546039358 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 22.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Graphite
Weight: 14.99
Product Name: One Light Outdoor Wall
UPC: 742546039358
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479328
Product Name F852210 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details