Capital Lighting, Inc. F852010 Exterior -Wall Mount 479321

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4.19 Product Name: One Light Outdoor Wall UPC: 742546039310 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4.19 Product Name: One Light Outdoor Wall UPC: 742546039310 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F852010 Exterior -Wall Mount - 479321 - Capital Lighting, Inc.
Columbus, OH, USA
F852010 Exterior -Wall Mount
479321
F852010 Exterior -Wall Mount 479321
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4.19 Product Name: One Light Outdoor Wall UPC: 742546039310 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 4.19
Product Name: One Light Outdoor Wall
UPC: 742546039310
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479321
Product Name F852010 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details