Capital Lighting, Inc. F849141U Exterior -Wall Mt./Flush 479315

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Vista Silver Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546091165 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Vista Silver Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546091165 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849141U Exterior -Wall Mt./Flush - 479315 - Capital Lighting, Inc.
Columbus, OH, USA
F849141U Exterior -Wall Mt./Flush
479315
F849141U Exterior -Wall Mt./Flush 479315
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Vista Silver Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546091165 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Extension: 5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Vista Silver
Weight: 4.64
Product Name: One Light Outdoor Wall
UPC: 742546091165
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479315
Product Name F849141U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details