PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Vista Silver
Weight: 8.12
Product Name: Two Light Outdoor Wall
UPC: 742546046363
Category: Outdoor Wall
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 479304 |
| Product Name | F849341NV Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |