Capital Lighting, Inc. 10006-01-14 Exterior -Wall Mount 479174

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000194 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000194 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10006-01-14 Exterior -Wall Mount - 479174 - Capital Lighting, Inc.
Columbus, OH, USA
10006-01-14 Exterior -Wall Mount
479174
10006-01-14 Exterior -Wall Mount 479174
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000194 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 8
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000194
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479174
Product Name 10006-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details