Capital Lighting, Inc. 10014-01-14 Exterior -Wall Mount 479169

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 9.75 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000545 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 9.75 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000545 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10014-01-14 Exterior -Wall Mount - 479169 - Capital Lighting, Inc.
Columbus, OH, USA
10014-01-14 Exterior -Wall Mount
479169
10014-01-14 Exterior -Wall Mount 479169
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 9.75 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000545 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.75
Extension: 9.75
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000545
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479169
Product Name 10014-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details