Capital Lighting, Inc. 10018-01-14 Exterior -Wall Mt./Flush 479166

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.25 Extension: 6.25 Bulb Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000583 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.25 Extension: 6.25 Bulb Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000583 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10018-01-14 Exterior -Wall Mt./Flush - 479166 - Capital Lighting, Inc.
Columbus, OH, USA
10018-01-14 Exterior -Wall Mt./Flush
479166
10018-01-14 Exterior -Wall Mt./Flush 479166
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.25 Extension: 6.25 Bulb Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000583 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.25
Extension: 6.25
Bulb
Qty: 1
Wattage: 18
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000583
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479166
Product Name 10018-01-14 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details