Capital Lighting, Inc. 17020-01-04 Exterior -Wall Mount 479159

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004338 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004338 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17020-01-04 Exterior -Wall Mount - 479159 - Capital Lighting, Inc.
Columbus, OH, USA
17020-01-04 Exterior -Wall Mount
479159
17020-01-04 Exterior -Wall Mount 479159
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004338 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004338
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479159
Product Name 17020-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details